Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$11.11
|
245
in stock
|
Buy Now | |
Newark Electronics
from US$14.96
|
59
in stock
|
Buy Now | |
element14
from US$7.78
|
59
in stock
|
Buy Now | |
Farnell
from US$11.11
|
59
in stock
|
Buy Now | |
Distrelec
from US$10.61
|
14
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.45
|
9
in stock
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Connector Type A | M5 Socket |
---|---|
Connector Type B | Free End |
Cable Length - Imperial | 7.87" |
Cable Length - Metric | 200mm |
Jacket Colour | - |
Product Range | - |
SVHC | Lead (27-Jun-2018) |
Cable Assembly Type | Miniature Circular |
Cable Length | 0.2m |
Connector Mounting Orientation | Panel |
Connector Type | Circular Industrial |
Contact Termination | Solder |
Gender | Receptacle |
No. of Branches | 4 |
No. of Contacts | 4Contacts |
Termination Method | Solder |
Plug M5 inc wire 4 way panel 3x0.14mm2 | RS |
Plug, Panel, Flying Lead, 4Way | Newark Electronics |
PLUG, PANEL, FLYING LEAD, 4WAY | element14 |
Binder Circular Connector, M5, Plug, Straight, Poles - 4, Assembled with Wires, Panel Mount | Distrelec |
Connector: M5 | Transfer Multisort Elektronik |
Flanschst. mit Litzen S.707 0,14 qmm | Boersig |
Where can I find additional details, specifications and documents for a 09-3111-86-04?
Additional datasheets, footprints and schematics for 09-3111-86-04 are listed on our Part Details page. You can also find images and similar parts to 09-3111-86-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3111-86-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3111-86-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3111-86-04 fall under?
The 09-3111-86-04 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.
Can I view similar or alternative parts?
You can view similar parts to 09-3111-86-04 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3111-86-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3111-86-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3111-86-04 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 09-3111-86-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3111-86-04 often in real-time on the comparison pages.
What if I can't find stock of 09-3111-86-04?
You can fill out our help required form which you can use to request a quote for 09-3111-86-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.