Status: | Unknown |
---|---|
Series: | 707 Series |
RoHS: | Unknown |
Product Range | 707 Series |
---|---|
Sensor Connector Size | M5 |
Gender | Plug |
No. of Contacts | 4Contacts |
Sensor Contact Type | Solder Pin |
Sensor Connector Mounting | Straight Panel Mount |
IP / NEMA Rating | IP67 |
Connector Coding | - |
Connector Body Material | Brass Body |
Contact Material | Brass |
Contact Plating | Gold |
Current Rating | 1A |
Voltage Rating | 60V |
SVHC | No SVHC (27-Jun-2018) |
Einbaustecker S.707 4pol. | Boersig |
PLUG M5 FOR SENSOR TUBES DIA. 3.75-H7 | RS |
Sensor Conn, Plug, 4Pos, M5, Panel | Newark Electronics |
Where can I find additional details, specifications and documents for a 09-3111-71-04?
Additional datasheets, footprints and schematics for 09-3111-71-04 are listed on our Part Details page. You can also find images and similar parts to 09-3111-71-04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-3111-71-04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-3111-71-04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-3111-71-04 fall under?
The 09-3111-71-04 is listed under Binder Parts.
Can I view similar or alternative parts?
You can view similar parts to 09-3111-71-04 when available in the Binder Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-3111-71-04 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-3111-71-04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-3111-71-04 have stock available?
Authorised distributors including Compona, Boersig, RS, element14 and Newark Electronics have stock available or on a lead time for 09-3111-71-04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-3111-71-04 often in real-time on the comparison pages.
What if I can't find stock of 09-3111-71-04?
You can fill out our help required form which you can use to request a quote for 09-3111-71-04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.