09 18 534 6324 Part Information
Details for 09 18 534 6324 by Harting
Cable Leads & Connectors>Connectors>PCB Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 2.9700 |
10 | 2.1300 |
100 | 1.9200 |
250 | 1.8800 |
500 | 1.8400 |
1000 | 1.8000 |
Stock Information
Details
Part Downloads
Part Specifications
Pitch Spacing | 2.54mm |
No. of Contacts | 34Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
External Depth | 9.2mm |
External Length / Height | 8.9mm |
External Width | 50.8mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Termination Method | Solder |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
Alternative Part Descriptions
- WIRE-BOARD CONNECTOR MALE, 34POS, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:34Contacts; Contact Termination Type:Through Hole; Product Range:SEK 18 Series; Gender:Header RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09 18 534 6324?
Additional datasheets, footprints and schematics for 09 18 534 6324 are listed in our Part Details tab. You can also find the 09 18 534 6324 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 534 6324 in the Pricing & Inventory tab next to part details. You can view 09 18 534 6324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 534 6324 fall under?
The 09 18 534 6324 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 534 6324 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 534 6324 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 534 6324 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09 18 534 6324 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09 18 534 6324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 534 6324 often in real-time on the comparison pages.
What if I can't find stock of 09 18 534 6324?
You can fill out our help required form which you can use to request a quote for 09 18 534 6324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.