Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$1.52
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$1.86 |
100
|
Buy Now | |
TTI Europe | US$1.76 |
1,600
|
Buy Now | |
Newark Electronics | US$1.86 |
761
|
Buy Now | |
element14 | US$2.22 |
761
|
Buy Now | |
Farnell | US$1.70 |
761
|
Buy Now | |
Heilind Electronics | US$1.80 |
322
|
Buy Now | |
Heilind Electronics Asia | US$1.80 |
107
|
Buy Now | |
Boersig | - |
584
|
Buy Now | |
Future Electronics | US$1.53 |
-
|
Buy Now | |
RS Americas | US$1.52 |
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 16Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Polarisation Type | Bump or Clip |
Termination Method | Solder |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
HE10 MALE DROIT 16CTS, 2, | TTI Europe |
Wire-To-Board Connector, Straight, Sek 18 Series, Through Hole, Plug, 16, 2.54 Mm Rohs Compliant: Yes |Harting 09 18 516 6904 | Newark Electronics |
HEADER, STRAIGHT, 16WAY | element14 |
SEK-18 SV MA STD STR29 RLG 16 P PL2 | Heilind Electronics |
16way straight male side latch header,1A | RS |
SEK-18 SV MA STD STR29 RLG 16P PL2 | Boersig |
SEK/IDC straight male, 2.9mm tails, 16pin, PL2, w/ long levers | Future Electronics |
Connector, Wt 7.5 g, 16 Contacts, SEK Standard Series | HARTING 09185166904 | RS Americas |
Where can I find additional details, specifications and documents for a 09 18 516 6904?
Additional datasheets, footprints and schematics for 09 18 516 6904 are listed on our Part Details page. You can also find images and similar parts to 09 18 516 6904 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 516 6904 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 516 6904 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 516 6904 fall under?
The 09 18 516 6904 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 516 6904 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 516 6904 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 516 6904 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 516 6904 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 09 18 516 6904.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 516 6904 often in real-time on the comparison pages.
What if I can't find stock of 09 18 516 6904?
You can fill out our help required form which you can use to request a quote for 09 18 516 6904 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.