Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.82
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.10
|
126
in stock
|
Buy Now | |
Farnell
from US$1.03
|
18,533
in stock
|
Buy Now | |
element14
from US$1.45
|
18,283
in stock
|
Buy Now | |
TTI Europe
from US$0.86
|
3,500
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.06
|
2,341
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
249
in stock
|
Buy Now | |
Distrelec
from US$1.29
|
193
in stock
|
Buy Now | |
Future Electronics
from US$0.84
|
160
in stock
|
Buy Now | |
RS Americas
from US$1.00
|
100
in stock
|
Buy Now | |
Conrad
from US$1.90
|
96
in stock
|
Buy Now | |
Powell Electronics
from US$0.82
|
8
in stock
|
Buy Now | |
Heilind Electronics
from US$1.32
|
8
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.32
|
2
in stock
|
Buy Now | |
Boersig
-
|
13,153
in stock
|
Buy Now | |
Carlton-Bates
from US$1.28
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
External Depth | 9.2mm |
External Length / Height | 8.9mm |
External Width | 20.3mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Insulator Material | PBT (Polybutylene Terephthalate) Glass Filled |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Termination Method | Solder |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
CONNECTOR, HEADER, THT, 2.54MM, 10WAY | Farnell |
HE10 MALE DROIT 10CTS BAS PROF | TTI Europe |
Socket | Transfer Multisort Elektronik |
Wire-Board Connector Male, 10 Position, 2.54Mm | Newark Electronics |
HARTING Pin header DIN 41651, 10Contacts | Distrelec |
10 Position 2.54 mm Male Plug Straight Through Hole Board Connector | Future Electronics |
IDC connector straight solder 10-pin M | RS |
SEK 18 Series,2.54mm Pitch 10 Way 2 Row Straight PCB Header, Solder Term,1A | HARTING 09185106324 | RS Americas |
Low profile Multipole connector with straight soldered connection. | Conrad |
SEK-18 SV MA LP STR29 10P PL2 | Heilind Electronics |
347600 SV MA LP STR29 10P PL2 | Boersig |
Pin Header 10P PCB - Straight 0.100 in. (2.54mm) 2 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.114 in. (2.90mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 18 510 6324?
Additional datasheets, footprints and schematics for 09 18 510 6324 are listed on our Part Details page. You can also find images and similar parts to 09 18 510 6324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 510 6324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 510 6324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 510 6324 fall under?
The 09 18 510 6324 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 510 6324 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 510 6324 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 510 6324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 510 6324 have stock available?
Authorised distributors including Farnell, element14, TTI Europe, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 09 18 510 6324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 510 6324 often in real-time on the comparison pages.
What if I can't find stock of 09 18 510 6324?
You can fill out our help required form which you can use to request a quote for 09 18 510 6324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.