Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.42
|
40
in stock
|
Buy Now | |
element14
from US$2.08
|
429
in stock
|
Buy Now | |
Farnell
from US$1.37
|
429
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
415
in stock
|
Buy Now | |
Heilind Electronics
from US$1.56
|
224
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.56
|
74
in stock
|
Buy Now | |
Distrelec
from US$1.59
|
64
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
2
in stock
|
Buy Now | |
Boersig
-
|
2,140
in stock
|
Buy Now | |
Sorelec
-
|
200
in stock
|
Buy Now | |
Future Electronics
from US$1.08
|
-
|
Buy Now | |
RS Americas
from US$1.08
|
-
|
Buy Now | |
TTI Europe
from US$1.16
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 10Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | BS BT DIN F MIL Spec NFC |
Colour | Grey |
Contact Current Rating | 1A |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Right Angle |
Current Rating | 1A |
Cut Thickness for PCBs Max | 2.4mm |
External Depth | 9.2mm |
External Length / Height | 8.9mm |
External Width | 20.3mm |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1Gohm |
Lead Spacing | 2.54mm |
No. of Mating Cycles | 200 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -40°C |
PCB Hole Diameter | 0.9mm |
Termination Method | Solder |
Voltage Rating V DC | 350V |
Voltage Rating VAC | 350V |
Withstand Voltage | 1050V |
Working Voltage | 350V |
HEADER, RIGHT ANGLE, 10WAY | element14 |
Socket | Transfer Multisort Elektronik |
SEK-18 SV MA LP ANG29 10P PL2 | Heilind Electronics |
HARTING Pin header DIN 41651, 10Contacts | Distrelec |
IDC connector angled solder 10-pin M | RS |
Conn, Header, R/A, 10Pos, 2Row, 2.54Mm | Newark Electronics |
SEK-18 SV MA LP ANG29 10P PL2 | Boersig |
10 Position 2.5mm Pitch Through Hole Low Profile Shrouded Header | Future Electronics |
SEK 18 Series,2.54mm Pitch 10 Way 2 Row Right Angle PCB Header, Solder Term,1A | HARTING 09185106323 | RS Americas |
HE10 MALE COUDE 10CTS | TTI Europe |
Where can I find additional details, specifications and documents for a 09 18 510 6323?
Additional datasheets, footprints and schematics for 09 18 510 6323 are listed on our Part Details page. You can also find images and similar parts to 09 18 510 6323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 510 6323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 510 6323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 510 6323 fall under?
The 09 18 510 6323 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 510 6323 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 510 6323 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 510 6323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 510 6323 have stock available?
Authorised distributors including element14, Farnell, Transfer Multisort Elektronik, Heilind Electronics and Heilind Electronics Asia have stock available or on a lead time for 09 18 510 6323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 510 6323 often in real-time on the comparison pages.
What if I can't find stock of 09 18 510 6323?
You can fill out our help required form which you can use to request a quote for 09 18 510 6323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.