Status: | Unknown |
---|---|
Series: | SEK 18 Series |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.96
|
4
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
8,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.91
|
2,005
in stock
|
Buy Now | |
element14
from US$1.06
|
2,005
in stock
|
Buy Now | |
Farnell
from US$0.93
|
2,005
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
1,124
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.86
|
693
in stock
|
Buy Now | |
Future Electronics
from US$0.71
|
405
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
374
in stock
|
Buy Now | |
Distrelec
from US$0.98
|
192
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
100
in stock
|
Buy Now | |
Boersig
-
|
15,539
in stock
|
Buy Now | |
Carlton-Bates
from US$1.07
|
-
|
Buy Now |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 6Contacts |
Gender | Header |
Product Range | SEK 18 Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
HE10 MALE DROIT 06CTS, 2, | TTI Europe |
Header, Straight, 2.54Mm, 6Way | Newark Electronics |
HEADER, STRAIGHT, 2.54MM, 6WAY | element14 |
SEK-18 SV MA LP STR29 06P PL2 | Heilind Electronics |
Socket | Transfer Multisort Elektronik |
6 Position Straight Through-Hole 2.54 mm Pitch IDC Header | Future Electronics |
HARTING Pin header DIN 41651, 6Contacts | Distrelec |
SEK 18 Series 2.54mm Pitch 6 Way 2 Row Straight PCB Header Solder Term 1A | HARTING 09185066324 | RS Americas |
IDC connector straight solder 6-pin M | RS |
SEK-18 SV MA LP STR29 06P PL2 | Boersig |
Pin Header 6P PCB - Straight 0.100 in. (2.54mm) 2 Row 0.100 in. (2.54mm) 0.005 in. (0.15mm) Dia. Length: 0.114 in. (2.90mm) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 18 506 6324?
Additional datasheets, footprints and schematics for 09 18 506 6324 are listed on our Part Details page. You can also find images and similar parts to 09 18 506 6324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 18 506 6324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 18 506 6324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 18 506 6324 fall under?
The 09 18 506 6324 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 18 506 6324 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 18 506 6324 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 18 506 6324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 18 506 6324 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Heilind Electronics have stock available or on a lead time for 09 18 506 6324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 18 506 6324 often in real-time on the comparison pages.
What if I can't find stock of 09 18 506 6324?
You can fill out our help required form which you can use to request a quote for 09 18 506 6324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.