Status: | Unknown |
---|---|
Series: | R15 Series |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.80
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.67
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$4.86
|
2
in stock
|
Buy Now | |
element14
from US$8.03
|
2
in stock
|
Buy Now | |
Farnell
from US$9.01
|
2
in stock
|
Buy Now | |
Stecker Express
-
|
11
in stock
|
Buy Now | |
Future Electronics
from US$6.50
|
-
|
Buy Now | |
RS Americas
from US$8.75
|
-
|
Buy Now | |
TTI Europe
from US$6.49
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | R15 Series |
---|---|
No. of Contacts | 7Contacts |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Contact Plating | Silver Plated Contacts |
For Use With | R 15 Series Circular Hoods/Housings |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SEV UL |
Contact Resistance | 3mohm |
Contact Termination | Crimp |
Current Rating | 10A |
Gender | Receptacle |
IP / NEMA Rating | IP65 |
Material | Thermoplastic Resin |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
R 15-7+E-ISK-BU | Transfer Multisort Elektronik |
Han Quintax R15 contact female | RS |
Circular Connector Insert, 7, Socket, Crimp, Silver Plated Contacts Rohs Compliant: Yes |Harting 09 15 007 3101 | Newark Electronics |
INSERT, SOCKET, HANR15 | element14 |
09150073101 Harting R15 Crimp-Kontakteinsatz Buchse Crimpanschluss, Polzahl 7+PE | Stecker Express |
7 Position R 15 Female Plastic Crimp Termination Insert | Future Electronics |
Connector Power Heavy Duty FEMALE INSERT PLSTIC CRIMP TERM | HARTING 09150073101 | RS Americas |
Where can I find additional details, specifications and documents for a 09 15 007 3101?
Additional datasheets, footprints and schematics for 09 15 007 3101 are listed on our Part Details page. You can also find images and similar parts to 09 15 007 3101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 007 3101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 007 3101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 007 3101 fall under?
The 09 15 007 3101 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 007 3101 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 007 3101 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 007 3101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 007 3101 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 15 007 3101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 007 3101 often in real-time on the comparison pages.
What if I can't find stock of 09 15 007 3101?
You can fill out our help required form which you can use to request a quote for 09 15 007 3101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.