09 15 007 3021 Part Information
Details for 09 15 007 3021 by Harting
Cable Leads & Connectors>Connectors>Circular Multipole Connectors
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 11.5000 |
10 | 9.7600 |
25 | 9.4200 |
100 | 9.1300 |
250 | 8.8000 |
500 | 8.5500 |
Stock Information
Details
Part Downloads
Part Specifications
Product Range | R15 Series |
No. of Contacts | 7Contacts |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Contact Plating | Silver Plated Contacts |
For Use With | R 15 Series Circular Hoods/Housings |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 3mohm |
Contact Termination | Crimp |
Current Rating | 10A |
Gender | Plug |
IP / NEMA Rating | IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
Alternative Part Descriptions
- Circular Connector Insert, 7, Pin, Crimp, Silver Plated Contacts RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 09 15 007 3021?
Additional datasheets, footprints and schematics for 09 15 007 3021 are listed in our Part Details tab. You can also find the 09 15 007 3021 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 007 3021 in the Pricing & Inventory tab next to part details. You can view 09 15 007 3021 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 007 3021 fall under?
The 09 15 007 3021 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 007 3021 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 007 3021 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 007 3021 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 09 15 007 3021 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 09 15 007 3021.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 007 3021 often in real-time on the comparison pages.
What if I can't find stock of 09 15 007 3021?
You can fill out our help required form which you can use to request a quote for 09 15 007 3021 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.