Status: | Unknown |
---|---|
Series: | R15 Series |
RoHS: | Unknown |
Prices starting from US$4.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$9.83
|
63
in stock
|
Buy Now | |
Newark Electronics
from US$7.11
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.67
|
10
in stock
|
Buy Now | |
element14
from US$8.03
|
10
in stock
|
Buy Now | |
Farnell
from US$9.05
|
10
in stock
|
Buy Now | |
Stecker Express
-
|
8
in stock
|
Buy Now | |
Future Electronics
from US$6.16
|
-
|
Buy Now | |
RS Americas
from US$6.22
|
-
|
Buy Now | |
TTI Europe
from US$5.96
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | R15 Series |
---|---|
No. of Contacts | 7Contacts |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Contact Plating | Silver Plated Contacts |
For Use With | R 15 Series Circular Hoods/Housings |
Insert Arrangement | - |
Connector Shell Size | - |
Contact Material | Copper |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 3mohm |
Contact Termination | Crimp |
Current Rating | 10A |
Gender | Plug |
IP / NEMA Rating | IP65 |
Material | Thermoplastic Resin |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Voltage Rating V DC | 300V |
Voltage Rating VAC | 250V |
Han Quintax R15 contact male | RS |
Circular Connector Insert, 7, Pin, Crimp, Silver Plated Contacts Rohs Compliant: Yes |Harting 09 15 007 3001 | Newark Electronics |
R 15-7+E-ISK-STI | Transfer Multisort Elektronik |
INSERT, HANR15, PIN | element14 |
09150073001 Harting R15 Crimp-Kontakteinsatz Stift Crimpanschluss, Polzahl 7+PE | Stecker Express |
7 Position Male Plastic Insert Crimp Termination Insert | Future Electronics |
Connector, Power, Heavy Duty, MALE INSERT PLSTIC CRIMP TERM | HARTING 09150073001 | RS Americas |
Where can I find additional details, specifications and documents for a 09 15 007 3001?
Additional datasheets, footprints and schematics for 09 15 007 3001 are listed on our Part Details page. You can also find images and similar parts to 09 15 007 3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 007 3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 007 3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 007 3001 fall under?
The 09 15 007 3001 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 007 3001 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 007 3001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 007 3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 007 3001 have stock available?
Authorised distributors including RS, Newark Electronics, Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for 09 15 007 3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 007 3001 often in real-time on the comparison pages.
What if I can't find stock of 09 15 007 3001?
You can fill out our help required form which you can use to request a quote for 09 15 007 3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.