Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.87
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$1.98
|
799
in stock
|
Buy Now | |
element14
from US$3.17
|
799
in stock
|
Buy Now | |
Farnell
from US$2.11
|
799
in stock
|
Buy Now | |
Heilind Electronics
from US$2.72
|
789
in stock
|
Buy Now | |
RS Americas
from US$1.89
|
496
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$2.72
|
184
in stock
|
Buy Now | |
Schukat Electronic
from US$0.99
|
100
in stock
|
Buy Now | |
Distrelec
from US$2.66
|
43
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.38
|
13
in stock
|
Buy Now | |
Stecker Express
-
|
714
in stock
|
Buy Now | |
Boersig
-
|
315
in stock
|
Buy Now | |
Future Electronics
from US$1.79
|
-
|
Buy Now | |
Rapid Electronics
from US$2.50
|
-
|
Buy Now | |
TTI Europe
from US$2.03
|
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 14AWG |
Contact Termination Type | Crimp |
Current Rating | 10A |
Contact Material | Copper |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Size AWG Min | 14AWG |
Contact, Male, 14Awg, Crimp | Newark Electronics |
CONTACT, MALE, 14AWG, CRIMP | element14 |
R 15-STI-C-2,5 QMM (AU) | Heilind Electronics |
Han D male contact AWG 14 (2.5mm2) Gold, Han D Series | HARTING 09150006126 | RS Americas |
Crimp Contact Male Han D 2,5mm² CuAu | Schukat Electronic |
Han D Male Crimp Contact Au AWG 14 | RS |
HARTING Crimp Contact, Male, 10A, 14AWG | Distrelec |
Contact | Transfer Multisort Elektronik |
09150006126 Harting D-Crimpkontakt Kontaktstift (M) 2,5mm² AWG14 gold, 1 Stück | Stecker Express |
R 15-STI-C-2,5 QMM (AU) | Boersig |
Han D M Male Crimp Contact Gold Plated AWG 14 | Future Electronics |
Harting 09 15 000 6126 Han® D Crimp Contact Male Gold 2.5mm² | Rapid Electronics |
Where can I find additional details, specifications and documents for a 09 15 000 6126?
Additional datasheets, footprints and schematics for 09 15 000 6126 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6126 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6126 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6126 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6126 fall under?
The 09 15 000 6126 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6126 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6126 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6126 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6126 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Heilind Electronics and RS Americas have stock available or on a lead time for 09 15 000 6126.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6126 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6126?
You can fill out our help required form which you can use to request a quote for 09 15 000 6126 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.