Status: | Unknown |
---|---|
Series: | Han D Series |
RoHS: | Unknown |
Prices starting from US$1.01
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$2.63 |
400
|
Buy Now | |
RS Americas | US$1.89 |
2,649
|
Buy Now | |
TTI Europe | US$2.04 |
2,400
|
Buy Now | |
Powell Electronics | US$1.70 |
895
|
Buy Now | |
Distrelec | US$2.72 |
837
|
Buy Now | |
Transfer Multisort Elektronik | US$1.40 |
400
|
Buy Now | |
Heilind Electronics | US$2.72 |
132
|
Buy Now | |
Heilind Electronics Asia | US$2.72 |
31
|
Buy Now | |
Schukat Electronic | US$1.01 |
7
|
Buy Now | |
Newark Electronics | US$1.98 |
3
|
Buy Now | |
element14 | US$2.73 |
3
|
Buy Now | |
Boersig | - |
2,398
|
Buy Now | |
Stecker Express | - |
1,906
|
Buy Now | |
Future Electronics | US$1.86 |
-
|
Buy Now | |
Carlton-Bates | US$2.16 |
-
|
Buy Now | |
Farnell | US$2.41 |
-
|
Buy Now |
Product Range | Han D Series |
---|---|
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Min | - |
Wire Size AWG Max | 18AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Current Rating | 10A |
For Use With | R 15 Inserts |
Gender | Plug |
Heavy Duty Han D male contact 0.75mm2 Gold, Han D Series | HARTING 09150006125 | RS Americas |
HAN D CONTACT DORE 0.75MM2 | TTI Europe |
HARTING Crimp Contact, Male, 10A, 18AWG | Distrelec |
Han-Com(R) crimp gold contact,0.75sq.mm | RS |
Contact | Transfer Multisort Elektronik |
R 15-STI-C-0,75 QMM (AU) | Heilind Electronics |
Crimp Contact Male Han D 0,75mm² CuAu | Schukat Electronic |
Contact, Male, 18Awg, Crimp | Newark Electronics |
Product Range:Han D Series | element14 |
R 15-STI-C-0,75 QMM (AU) | Boersig |
09150006125 Harting D-Crimpkontakt Kontaktstift (M) 0,75mm² AWG18 gold, 1 Stück | Stecker Express |
Han D M Male Crimp Contact Gold Plated AWG 18 | Future Electronics |
Crimp Pin Contact Copper Alloy 18 AWG - 18 AWG | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 15 000 6125?
Additional datasheets, footprints and schematics for 09 15 000 6125 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 6125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 6125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 6125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 6125 fall under?
The 09 15 000 6125 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 6125 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 6125 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 6125 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 6125 have stock available?
Authorised distributors including RS Americas, TTI Europe, Powell Electronics, Distrelec and RS have stock available or on a lead time for 09 15 000 6125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 6125 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 6125?
You can fill out our help required form which you can use to request a quote for 09 15 000 6125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.