Status: | Unknown |
---|---|
Series: | R15 Series |
RoHS: | Unknown |
Prices starting from US$20.95
Product Range | R15 Series |
---|---|
Shell Type | Solid Shell Straight Receptacle |
For Use With | R 15 Inserts |
Connector Body Material | Aluminium Body |
Connector Shell Size | 15 |
SVHC | No SVHC (15-Jan-2018) |
Connector Mounting | Panel Mount |
Contact Resistance | 3mohm |
Current Rating | 10A |
External Depth | 36mm |
External Length / Height | 42mm |
IP / NEMA Rating | IP65 |
Material | Aluminium |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Shell Finish | Anodized |
Thread Size | PG13.5 |
Voltage Rating VAC | 250V |
09150000121 Harting R15 Gerätesteckverbinder gerade Stift / Buchse Vorderwand | Stecker Express |
Housing, Alum, Pg13.5, R15 | Newark Electronics |
Connector, Power, Heavy Duty, SCW MOUNTING HSG STD METAL 7 POLE | HARTING 09150000121 | RS Americas |
HOUSING, PANEL, HANR15 | element14 |
R 15-EG-13,5-AL | TTI Europe |
Where can I find additional details, specifications and documents for a 09 15 000 0121?
Additional datasheets, footprints and schematics for 09 15 000 0121 are listed on our Part Details page. You can also find images and similar parts to 09 15 000 0121 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 15 000 0121 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 15 000 0121 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 15 000 0121 fall under?
The 09 15 000 0121 is listed under Cable Leads & Connectors > Connectors > Circular Multipole Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 15 000 0121 when available in the Circular Multipole Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 15 000 0121 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 15 000 0121 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 15 000 0121 have stock available?
Authorised distributors including Stecker Express, Newark Electronics, RS Americas, element14 and TTI Europe have stock available or on a lead time for 09 15 000 0121.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 15 000 0121 often in real-time on the comparison pages.
What if I can't find stock of 09 15 000 0121?
You can fill out our help required form which you can use to request a quote for 09 15 000 0121 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.