Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Screw |
D Sub Shell Size | DE |
Product Range | Han-Modular Series |
Connector Body Material | PC (Polycarbonate) Body |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Han D Sub module Profibus T function | RS |
D-Sub Module, Screw Terminal, Female, 9 Contacts, 5A, Polycarbonate, 50 Volt | HARTING 09140093151 | RS Americas |
09140093151 Harting Han D-Sub Modul Profibus T-Funktion Buchseneinsatz (F) Schraubanschluss | Stecker Express |
D-Sub Connector, Rcpt, 9Pos, Screw | Newark Electronics |
D SUB CONNECTOR, RECEPTACLE, 9POS | element14 |
Han D-Sub module, Profibus T function | Boersig |
Where can I find additional details, specifications and documents for a 09 14 009 3151?
Additional datasheets, footprints and schematics for 09 14 009 3151 are listed on our Part Details page. You can also find images and similar parts to 09 14 009 3151 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 009 3151 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 009 3151 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 009 3151 fall under?
The 09 14 009 3151 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 14 009 3151 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 009 3151 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 009 3151 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 009 3151 have stock available?
Authorised distributors including RS, RS Americas, Stecker Express, Newark Electronics and element14 have stock available or on a lead time for 09 14 009 3151.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 009 3151 often in real-time on the comparison pages.
What if I can't find stock of 09 14 009 3151?
You can fill out our help required form which you can use to request a quote for 09 14 009 3151 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.