Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$32.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$39.07
|
49
in stock
|
Buy Now | |
Powell Electronics
from US$32.44
|
50
in stock
|
Buy Now | |
RS Americas
from US$34.30
|
38
in stock
|
Buy Now | |
Newark Electronics
from US$37.11
|
26
in stock
|
Buy Now | |
Distrelec
from US$37.37
|
20
in stock
|
Buy Now | |
element14
from US$36.40
|
1
in stock
|
Buy Now | |
Conrad
from US$39.38
|
1
in stock
|
Buy Now | |
Farnell
from US$38.28
|
1
in stock
|
Buy Now | |
Stecker Express
-
|
28
in stock
|
Buy Now | |
TTI Europe
from US$32.70
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
USB Connector Type | USB Type A |
---|---|
USB Standard | - |
Gender | Receptacle |
No. of Positions | 4Ways |
Connector Mounting | Cable Mount |
Orientation | Right Angle |
Contact Material | - |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Category | DIN EN 61984 |
Connector Mounting Orientation | Cable |
Connector Type | USB A |
Contact Termination | Feed Through |
Current Rating | 1A |
Degree of Pollution | 3 |
Flammability Rating | UL94V-0 |
Insulation Resistance | 10Mohm |
Material | Polycarbonate |
No. of Contacts | 4Contacts |
No. of Mating Cycles | 500 |
Operating Temperature Max | +125°C |
Operating Temperature Min | -40°C |
Standard | USB 2.0 |
Voltage Rating VAC | 50V |
Han USB module female gender changer | RS |
USB Module, For Patch Cable, Female, 4 Contacts, 1A, Polycarbonate, Gray | HARTING 09140014701 | RS Americas |
Usb Adapter, 2.0 Type A Rcpt-Rcpt | Newark Electronics |
HARTING USB module insert, Female | Distrelec |
USB TYPE A, RECEPTACLE | element14 |
Additional technical information: Net weight: 12.64 gRated current: 1 ANumber of contacts: 4Rated voltage: 50 VGender: SocketPlug-in cycles: ≥ 500Rated surge voltage: 0.8 kVPollution degree: 3 | Conrad |
09140014701 Harting Han USB 2.0 Buchsenmodul Buchseneinsatz (F) 4-polig | Stecker Express |
HAN USB MODULE, FEMALE GENDER | TTI Europe |
Han USB module, female gender changer | Boersig |
Where can I find additional details, specifications and documents for a 09 14 001 4701?
Additional datasheets, footprints and schematics for 09 14 001 4701 are listed on our Part Details page. You can also find images and similar parts to 09 14 001 4701 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 001 4701 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 001 4701 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 001 4701 fall under?
The 09 14 001 4701 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 14 001 4701 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 001 4701 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 001 4701 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 001 4701 have stock available?
Authorised distributors including Powell Electronics, RS, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for 09 14 001 4701.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 001 4701 often in real-time on the comparison pages.
What if I can't find stock of 09 14 001 4701?
You can fill out our help required form which you can use to request a quote for 09 14 001 4701 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.