Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
68
units
|
Buy Now |
![]() |
Stecker Express |
312
units
|
Buy Now |
![]() |
RS Americas |
289
units
|
Buy Now |
![]() |
Boersig |
276
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
35
units
|
Buy Now |
![]() |
Powell Electronics |
5
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Farnell |
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Max | 4mm |
Bore Size | 4mm |
External Diameter | 8.2mm |
Material | Delrin Acetal |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 8.2mm |
09140006253 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktbuchse (F) Schlauch-Innendurchmesser 4,0mm schwarz, 1 Stück | Stecker Express |
Pneumatic Contact Connector, Female, Insert, 4 mm I.D., Tube, Han Modular Series | RS Americas |
Pneumatic contact female 4,0 mm | Boersig |
HARTING Pneumatic socket contact, Poles, Socket | Distrelec |
Contact | Transfer Multisort Elektronik |
HAN-MOD PNEU CONTACT 4.0MM F | Euro-Tech |
Pneumatic female contact, plastic, for ID 4.0mm, without shutoff | Future Electronics |
PNEUMATIC INSERT, 4.0MM, FEMALE | element14 |
PNEUMATIC CONTACT FEMALE 4,0MM | TTI Europe |
Rectangular Power Contact, Pneumatic, Han-Modular, Socket Rohs Compliant: Yes |Harting 09 14 000 6253 | Newark Electronics |
4.0mm FEMALE CONTACT PNEUMATIC CONTACT | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09 14 000 6253?
Additional datasheets, footprints and schematics for 09 14 000 6253 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 6253 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 6253 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 6253 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 6253 fall under?
The 09 14 000 6253 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 6253 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 6253 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 6253 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 6253 have stock available?
Authorised distributors including Stecker Express, RS Americas, Boersig, Distrelec and Transfer Multisort Elektronik have stock available or on a lead time for 09 14 000 6253.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 6253 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 6253?
You can fill out our help required form which you can use to request a quote for 09 14 000 6253 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.