Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
198
units
|
Buy Now |
![]() |
Stecker Express |
993
units
|
Buy Now |
![]() |
Boersig |
700
units
|
Buy Now |
![]() |
RS Americas |
394
units
|
Buy Now |
![]() |
Newark Electronics |
298
units
|
Buy Now |
![]() |
Farnell |
128
units
|
Buy Now |
![]() |
Heilind Electronics |
97
units
|
Buy Now |
![]() |
Transfer Multisort Elektronik |
83
units
|
Buy Now |
![]() |
element14 |
78
units
|
Buy Now |
![]() |
Interstate Connecting Components |
32
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | - |
Current Rating | - |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Bore Diameter Max | 3mm |
Bore Size | 3mm |
External Diameter | 6.2mm |
Material | Delrin Acetal |
Operating Temperature Max | 80°C |
Operating Temperature Min | -40°C |
Outer Diameter | 6.2mm |
09140006152 Harting Pneumatik-Kontakt ohne Absperrventil Kontaktstift (M) Schlauch-Innendurchmesser 3,0mm schwarz, 1 Stück | Stecker Express |
Pneumatic contact male 3,0 mm | Boersig |
Pneumatic Contact, Male, 3mm I.D. Tube, Han Pneumatic Module Series | RS Americas |
han Mod Pneu Cont 3,0 Male |Harting 09140006152 | Newark Electronics |
HARTING Pneumatic pin contact, Poles, Plug | Distrelec |
PNEUMATIC INSERT, 3.0MM, MALE | Farnell |
Pneumatic contact male | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
HAN-MOD PNEU CONTACT 3.00MM | Euro-Tech |
HAN Pneumatic Module Series 3 MM Male Contact | Future Electronics |
PNEUMATIC CONTACT MALE 3,0 MM | TTI Europe |
3.0mm MALE CONTACT P NEUMATIC CONTACT | Mouser Electronics |
Where can I find additional details, specifications and documents for a 09 14 000 6152?
Additional datasheets, footprints and schematics for 09 14 000 6152 are listed on our Part Details page. You can also find images and similar parts to 09 14 000 6152 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 14 000 6152 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 14 000 6152 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 14 000 6152 fall under?
The 09 14 000 6152 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 14 000 6152 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 14 000 6152 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 14 000 6152 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 14 000 6152 have stock available?
Authorised distributors including Stecker Express, Boersig, RS Americas, Newark Electronics and Distrelec have stock available or on a lead time for 09 14 000 6152.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 14 000 6152 often in real-time on the comparison pages.
What if I can't find stock of 09 14 000 6152?
You can fill out our help required form which you can use to request a quote for 09 14 000 6152 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.