Status: | Unknown |
---|---|
Series: | Han Q High Density Series |
RoHS: | Unknown |
Prices starting from US$7.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$14.91
|
104
in stock
|
Buy Now | |
RS Americas
from US$8.31
|
241
in stock
|
Buy Now | |
Newark Electronics
from US$7.50
|
35
in stock
|
Buy Now | |
element14
from US$15.47
|
35
in stock
|
Buy Now | |
Farnell
from US$12.25
|
35
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.65
|
17
in stock
|
Buy Now | |
Stecker Express
-
|
22
in stock
|
Buy Now | |
Boersig
-
|
1
in stock
|
Buy Now | |
TTI Europe
from US$7.61
|
-
|
Buy Now |
Product Range | Han Q High Density Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 21 Contacts, 21Contacts |
Rectangular Shell Size | 3A |
Gender | Receptacle |
Heavy Duty Contact Type | Crimp Socket - Contacts Not Supplied |
Current Rating | 6.5A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Han Crimp Socket Contacts |
Insert Type | Signal |
No. of Positions | 21Ways |
No. of Rows | 5 Row, 5Rows |
Voltage Rating | 120V |
Connector Power Heavy Duty Han Q High Density -F- | HARTING 09120213101 | RS Americas |
Han Q High Density 3A insert 21 way fem | RS |
Heavy Duty Connector Insert, Less Contacts, Han Q High Density Series, 21, 5, Receptacle, Signal Rohs Compliant: Yes |Harting 09 12 021 3101 | Newark Electronics |
RECTANGULAR INSERT, RCPT, 21POS, CRIMP | element14 |
Connector: HDC | Transfer Multisort Elektronik |
09120213101 Harting Han Q21/0 Buchseneinsatz (F) Crimpanschluss, 21-polig | Stecker Express |
Han Q High Density -F- | Boersig |
HAN Q HIGH DENSITY -F- | TTI Europe |
Where can I find additional details, specifications and documents for a 09 12 021 3101?
Additional datasheets, footprints and schematics for 09 12 021 3101 are listed on our Part Details page. You can also find images and similar parts to 09 12 021 3101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 12 021 3101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 12 021 3101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 12 021 3101 fall under?
The 09 12 021 3101 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 12 021 3101 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 12 021 3101 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 12 021 3101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 12 021 3101 have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for 09 12 021 3101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 12 021 3101 often in real-time on the comparison pages.
What if I can't find stock of 09 12 021 3101?
You can fill out our help required form which you can use to request a quote for 09 12 021 3101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.