Status: | Unknown |
---|---|
Series: | Han Q Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
![]() |
Distrelec |
No stock
|
Buy Now |
![]() |
Heilind Electronics |
1,023
units
|
Buy Now |
![]() |
Interstate Connecting Components |
205
units
|
Buy Now |
![]() |
RS Americas |
51
units
|
Buy Now |
![]() |
Future Electronics |
-
|
Buy Now |
![]() |
element14 |
-
|
Buy Now |
![]() |
TTI Europe |
-
|
Buy Now |
![]() |
Carlton-Bates |
-
|
Buy Now |
![]() |
Mouser Electronics |
-
|
Buy Now |
![]() |
Farnell |
-
|
Buy Now |
![]() |
Stecker Express |
-
|
Buy Now |
![]() |
Arrow Electronics |
-
|
Buy Now |
![]() |
Newark Electronics |
-
|
Buy Now |
![]() |
Boersig |
-
|
Buy Now |
Product Range | Han Q Series |
---|---|
Heavy Duty Connector Type | Insert |
No. of Contacts | 7+PE Contacts, 8Contacts |
Rectangular Shell Size | 3A |
Gender | Plug |
Heavy Duty Contact Type | Crimp Pin - Contacts Not Supplied |
Current Rating | 10A |
SVHC | No SVHC (15-Jan-2018) |
For Use With | Han Crimp Pin Contacts |
Insert Type | Power |
No. of Positions | 8Ways |
No. of Rows | 3 Row, 3Rows |
Voltage Rating | 400V |
insert Size 3 A male | Heilind Electronics |
Rectangular Plug Insert, 7+PE, Size 3A, 14-26AWG, Crimp, 400V, 10A, Han Q Series | RS Americas |
Gray 7 Position Male Crimp Inserts without Contacts Han-Q Connector | Future Electronics |
HARTING Insert, Male, HanĀ® Q, 7 Poles, Crimp, Plug | Distrelec |
INSERT, PLUG, 7+PE WAY, SIZE 3A, 10A | element14 |
HAN Q 7/0-MALE | TTI Europe |
Crimp Male Insert 7P 10A 400V | Carlton-Bates |
MALE INSERT 7 POLE C RIMP TERM | Mouser Electronics |
09120073001 Harting Han Q7/0 Stifteinsatz (M) Crimp- / Schraubanschluss (PE), 7-polig+PE | Stecker Express |
Heavy Duty Connector Insert, 7+Pe, Less Contacts, Han Q Series, 8, 3, Plug, Power, 3A Rohs Compliant: Yes |Harting 09 12 007 3001 | Newark Electronics |
Han Q 7/0-M | Boersig |
Where can I find additional details, specifications and documents for a 09 12 007 3001?
Additional datasheets, footprints and schematics for 09 12 007 3001 are listed on our Part Details page. You can also find images and similar parts to 09 12 007 3001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 12 007 3001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 12 007 3001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 12 007 3001 fall under?
The 09 12 007 3001 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 12 007 3001 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 12 007 3001 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 12 007 3001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 12 007 3001 have stock available?
Authorised distributors including Heilind Electronics, Interstate Connecting Components, RS Americas, Future Electronics and Distrelec have stock available or on a lead time for 09 12 007 3001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 12 007 3001 often in real-time on the comparison pages.
What if I can't find stock of 09 12 007 3001?
You can fill out our help required form which you can use to request a quote for 09 12 007 3001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.