Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | - |
Contact Termination Type | Screw |
Current Rating | 350A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 19.5mm |
Contact Termination | Screw |
Wire Area Size Max | 120mm² |
Wire Area Size Min | 35mm² |
09110012755 Harting Han 1HC Buchseneinsatz (F) Schraubanschluss, 1-polig | Stecker Express |
CONTACT, SKT, SCREW TERMINAL, 35-120MM2 | Farnell |
Han 1 Hc 350A/4Kv -Female- Screw M10 Rohs Compliant: Na |Harting 09110012755 | Newark Electronics |
Han 1HC-bu-s-M10 350A | Boersig |
MOD FOR FEMALE CON H C MODULE | Mouser Electronics |
Connector,Power,Heavy Duty,MOD FOR FEMALE CON HC MODULE | RS Americas |
Where can I find additional details, specifications and documents for a 09 11 001 2755?
Additional datasheets, footprints and schematics for 09 11 001 2755 are listed on our Part Details page. You can also find images and similar parts to 09 11 001 2755 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 001 2755 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 001 2755 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 001 2755 fall under?
The 09 11 001 2755 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 11 001 2755 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 001 2755 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 001 2755 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 001 2755 have stock available?
Authorised distributors including Stecker Express, Farnell, Newark Electronics, Boersig and element14 have stock available or on a lead time for 09 11 001 2755.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 001 2755 often in real-time on the comparison pages.
What if I can't find stock of 09 11 001 2755?
You can fill out our help required form which you can use to request a quote for 09 11 001 2755 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.