Status: | Unknown |
---|---|
Series: | Han-Modular Series |
RoHS: | Unknown |
Product Range | Han-Modular Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | Screw |
Current Rating | 350A |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Screw |
Wire Area Size Max | 120mm² |
Wire Area Size Min | 35mm² |
Connector Power Heavy Duty MOD FOR MALECONTACT HC MODULE, Han-HC Modular Series | HARTING 09110012655 | RS Americas |
09110012655 Harting Han 1HC Stifteinsatz (M) Schraubanschluss, 1-polig | Stecker Express |
CONTACT, PIN, SCREW TERMINAL, 35-120MM2 | Farnell |
Heavy Duty Insert, Plug, 1Pos, 120Mm2 | Newark Electronics |
HAN 1HC-STI-S-M10 350A | TTI Europe |
Where can I find additional details, specifications and documents for a 09 11 001 2655?
Additional datasheets, footprints and schematics for 09 11 001 2655 are listed on our Part Details page. You can also find images and similar parts to 09 11 001 2655 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 11 001 2655 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 11 001 2655 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 11 001 2655 fall under?
The 09 11 001 2655 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 11 001 2655 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 11 001 2655 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 11 001 2655 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 11 001 2655 have stock available?
Authorised distributors including RS Americas, Stecker Express, Farnell, Newark Electronics and element14 have stock available or on a lead time for 09 11 001 2655.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 11 001 2655 often in real-time on the comparison pages.
What if I can't find stock of 09 11 001 2655?
You can fill out our help required form which you can use to request a quote for 09 11 001 2655 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.