Status: | Unknown |
---|---|
Series: | Han-Fast Lock Series |
RoHS: | Unknown |
Product Range | Han-Fast Lock Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | 10AWG |
Contact Termination Type | Crimp |
Current Rating | - |
Contact Material | Copper |
Contact Plating | Silver Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Wire Size AWG Min | 12AWG |
Han Fast Lock contact pin 4-6 mm2 | RS |
CONTACT, PIN, 12-10AWG, CRIMP | Farnell |
Rectangular Power Contact, Han-Fast Lock Series, Silver Plated Contacts, Copper, Pin, Crimp, 12 Awg Rohs Compliant: Yes |Harting 09 08 000 7123 | Newark Electronics |
Connector, Power, Heavy Duty, HAN-FAST LOCK 12-10 AWG W/PIN, AG | HARTING 09080007123 | RS Americas |
HAN-FAST LOCK 4-6MM | TTI Europe |
Han-Fast Lock 4-6mm² m.Pin, Ag | Boersig |
09080007123 Harting Fast Lock-Leiterplattenkontakt 4mm² - 6mm² 1 Stück | Stecker Express |
Where can I find additional details, specifications and documents for a 09 08 000 7123?
Additional datasheets, footprints and schematics for 09 08 000 7123 are listed on our Part Details page. You can also find images and similar parts to 09 08 000 7123 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 08 000 7123 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 08 000 7123 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 08 000 7123 fall under?
The 09 08 000 7123 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 08 000 7123 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 08 000 7123 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 08 000 7123 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 08 000 7123 have stock available?
Authorised distributors including RS, Farnell, Newark Electronics, RS Americas and element14 have stock available or on a lead time for 09 08 000 7123.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 08 000 7123 often in real-time on the comparison pages.
What if I can't find stock of 09 08 000 7123?
You can fill out our help required form which you can use to request a quote for 09 08 000 7123 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.