Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$0.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.27
|
2,114
in stock
|
Buy Now | |
RS Americas
from US$0.37
|
3,153
in stock
|
Buy Now | |
element14
from US$0.69
|
1,837
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,402
in stock
|
Buy Now | |
Distrelec
from US$0.48
|
667
in stock
|
Buy Now | |
Powell Electronics
from US$0.29
|
510
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
503
in stock
|
Buy Now | |
Farnell
from US$0.29
|
435
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
167
in stock
|
Buy Now | |
Boersig
-
|
215
in stock
|
Buy Now | |
Future Electronics
from US$0.29
|
-
|
Buy Now | |
TTI Europe
from US$0.32
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | - |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 20AWG |
Wire Size AWG Max | 26AWG |
SVHC | No SVHC (15-Jan-2018) |
Cable Diameter Max | 0.84mm |
Cable Diameter Min | 0.42mm |
Contact Termination | Crimp |
External Length / Height | 19.45mm |
Gender | Receptacle |
Wire Area Size Max | 0.56mm² |
Wire Area Size Min | 0.14mm² |
Wire Size | 20AWG |
DIN Female FC2 contact PL2 individual contacts(AWG 26-20) | HARTING 09060008481 | RS Americas |
DIN-Power crimp femalel | RS |
CONTACT, CRIMP, DIN41612 | element14 |
Contact, Female, 26-20Awg, Crimp | Newark Electronics |
HARTING Crimp contact, Socket, 26 ... 20AWG | Distrelec |
DIN-POWER CRIMP 2,F, PL2, EINZEL | Heilind Electronics |
DIN-Power crimp 2,F, PL2, Einzel | Boersig |
DIN41612 Type D Female Crimp FC Contact | Future Electronics |
DIN F CONTACT A SERTIR, | TTI Europe |
Where can I find additional details, specifications and documents for a 09 06 000 8481?
Additional datasheets, footprints and schematics for 09 06 000 8481 are listed on our Part Details page. You can also find images and similar parts to 09 06 000 8481 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 06 000 8481 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 06 000 8481 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 06 000 8481 fall under?
The 09 06 000 8481 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 06 000 8481 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 06 000 8481 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 06 000 8481 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 06 000 8481 have stock available?
Authorised distributors including RS Americas, RS, element14, Newark Electronics and Distrelec have stock available or on a lead time for 09 06 000 8481.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 06 000 8481 often in real-time on the comparison pages.
What if I can't find stock of 09 06 000 8481?
You can fill out our help required form which you can use to request a quote for 09 06 000 8481 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.