09-0474-782-08 Part Information

Details for 09-0474-782-08 by Binder

Binder Parts

Part Downloads

Part Specifications

Connector Type A Circular 8 Position Receptacle
Connector Type B Free End
Cable Length - Imperial 7.9"
Cable Length - Metric 200mm
Jacket Colour -
Product Range 581/680/682 Series
SVHC No SVHC (27-Jun-2018)
Circular Connector Shell Style Panel Mount Receptacle
Circular Contact Type Crimp Socket
Connector Body Material PBT (Polybutylene Terephthalate) Body
Contact Material Bronze
Contact Plating Silver
Coupling Style Threaded
No. of Contacts 8Contacts
RoHS Compliant

Alternative Part Descriptions

  • CIR CABLE, 8 POS RCPT-FREE END, 200MM; Connector to Connector:M16 Circular Receptacle to Free End; No. of Positions:8Ways; Cable Length - Imperial:7.9"; Cable Length - Metric:200mm; Jacket Colour:-; Product Range:581/680/682 Series; RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 09-0474-782-08?

Additional datasheets, footprints and schematics for 09-0474-782-08 are listed in our Part Details tab. You can also find the 09-0474-782-08 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 09-0474-782-08 in the Pricing & Inventory tab next to part details. You can view 09-0474-782-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 09-0474-782-08 fall under?

The 09-0474-782-08 is listed under Binder Parts.

Can I view similar or alternative parts?

You can view similar parts to 09-0474-782-08 when available in the Binder Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 09-0474-782-08 you can contact the distributor directly for product support, shipping queries etc.

Is the 09-0474-782-08 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 09-0474-782-08 have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for 09-0474-782-08.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 09-0474-782-08 often in real-time on the comparison pages.

What if I can't find stock of 09-0474-782-08?

You can fill out our help required form which you can use to request a quote for 09-0474-782-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 09-0474-782-08

Loading...
Loading Results for 09-0474-782-08
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us