Status: | Unknown |
---|---|
Series: | Type D Series |
RoHS: | Unknown |
Prices starting from US$7.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.35
|
210
in stock
|
Buy Now | |
Newark Electronics
from US$8.41
|
150
in stock
|
Buy Now | |
element14
from US$11.53
|
150
in stock
|
Buy Now | |
Farnell
from US$10.35
|
150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.86
|
31
in stock
|
Buy Now | |
Future Electronics
from US$11.21
|
-
|
Buy Now | |
RS Americas
from US$8.79
|
-
|
Buy Now | |
TTI Europe
from US$9.18
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Type D Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 5.08mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
Contact Termination Type | Crimp |
Flammability Rating | UL94V-0 |
Lead Spacing | 5.08mm |
Material | Polycarbonate |
Mating Force | 90N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Standard | VG95324/DIN/IEC112 |
Termination Method | Solder |
Working Voltage | 125V |
Connector DIN-Power crimp 32-way f | RS |
Socket Housing, Din41612, D | Newark Electronics |
SOCKET HOUSING, DIN41612, D | element14 |
Plug | Transfer Multisort Elektronik |
DIN Power 32 Contact 5.08 mm Type D Female Connector Crimp | Future Electronics |
09 04 SER 32Way 5.08mm Pitch, Type D,2 Row a/b, Straight DIN 41612 Conn, Skt, Crimp | HARTING 09040323213 | RS Americas |
DIN-POWER D032-FC-B | TTI Europe |
DIN-Power D032-FC-B | Boersig |
Where can I find additional details, specifications and documents for a 09 04 032 3213?
Additional datasheets, footprints and schematics for 09 04 032 3213 are listed on our Part Details page. You can also find images and similar parts to 09 04 032 3213 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 04 032 3213 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 04 032 3213 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 04 032 3213 fall under?
The 09 04 032 3213 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 04 032 3213 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 04 032 3213 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 04 032 3213 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 04 032 3213 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for 09 04 032 3213.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 04 032 3213 often in real-time on the comparison pages.
What if I can't find stock of 09 04 032 3213?
You can fill out our help required form which you can use to request a quote for 09 04 032 3213 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.