Status: | Unknown |
---|---|
Series: | 1K2 Series |
RoHS: | Unknown |
Prices starting from US$0.85
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.85
|
6,935
in stock
|
Buy Now | |
element14
from US$1.72
|
62,282
in stock
|
Buy Now | |
Farnell
from US$1.48
|
58,596
in stock
|
Buy Now | |
Sager
from US$1.32
|
6,820
in stock
|
Buy Now | |
Distrelec
from US$1.34
|
1,954
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
229
in stock
|
Buy Now | |
Sorelec
-
|
2,900
in stock
|
Buy Now | |
RS Americas
from US$1.62
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Contact Configuration | SPDT-CO |
---|---|
Switch Operation | On-Off |
Switch Mounting | Through Hole |
Product Range | 1K2 Series |
Contact Current Max | 500mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Orientation | Vertical |
SVHC | No SVHC (15-Jun-2015) |
Contact Resistance | 22mohm |
Dielectric Strength VDC | 250VAC |
External Depth | 10mm |
External Width | 2.5mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Switching Power Max | 6W |
SWITCH, SPDT-CO, 0.5A, 12V, PCB, BLACK | element14 |
SPCO straight standard lever SIL switch | RS |
Switch Single Pol PCB | Boersig |
Status: | Unknown |
---|---|
Series: | 1K2 Series |
RoHS: | Compliant |
Contact Configuration | SPDT-CO |
---|---|
Switch Operation | On |
Product Range | 1K2 Series |
Contact Current Max | 500mA |
Contact Voltage DC Max | 24V |
RoHS Compliant | Yes |
Slide Switches 1K2 BLK ACT GOLD STRT MNT | Sager |
EAO Slide Switch, 1CO, ON-ON | Distrelec |
Switch, Slide, Spdt-Co, 500Ma, Though Hole | Newark Electronics |
Slide Switch, Extended Black Actuator, Straight Mount, Gold Plated Contacts | EAO 09.03290.01 | RS Americas |
Where can I find additional details, specifications and documents for a 09-03290.01?
Additional datasheets, footprints and schematics for 09-03290.01 are listed on our Part Details page. You can also find images and similar parts to 09-03290.01 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09-03290.01 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09-03290.01 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09-03290.01 fall under?
The 09-03290.01 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 09-03290.01 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09-03290.01 you can contact the distributor directly for product support, shipping queries etc.
Is the 09-03290.01 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09-03290.01 have stock available?
Authorised distributors including element14, Farnell, RS, Sager and Distrelec have stock available or on a lead time for 09-03290.01.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09-03290.01 often in real-time on the comparison pages.
What if I can't find stock of 09-03290.01?
You can fill out our help required form which you can use to request a quote for 09-03290.01 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.