Status: | Unknown |
---|---|
Series: | 680 Series |
RoHS: | Unknown |
Prices starting from US$3.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.76
|
232
in stock
|
Buy Now | |
Newark Electronics
from US$6.99
|
454
in stock
|
Buy Now | |
element14
from US$7.18
|
444
in stock
|
Buy Now | |
Farnell
from US$4.76
|
444
in stock
|
Buy Now | |
Distrelec
from US$5.90
|
78
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.60
|
34
in stock
|
Buy Now | |
Conrad
from US$8.53
|
28
in stock
|
Buy Now | |
Boersig
-
|
3,046
in stock
|
Buy Now | |
Compona
-
|
63
in stock
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
No. of Contacts | 4Contacts |
---|---|
Gender | Jack |
Connector Mounting | Panel Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Zinc Body |
Product Range | 680 Series |
SVHC | Lead (27-Jun-2018) |
Body Plating | Nickel |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Material | Bronze |
Contact Termination Type | Solder |
Current Rating | 6A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.75mm² |
Working Voltage | 250V |
Circular Connector, Receptacle, 4 Position, Cable | Newark Electronics |
CIRCULAR, RECEPTACLE, 4 WAY, PANEL | element14 |
Series 680 4 way panel mount socket,5A | RS |
Binder Mini Connector Socket 4 Contacts, 6A, 250V, IP40 | Distrelec |
Connector: M16 | Transfer Multisort Elektronik |
· Connector with screw locking· Internal strain relief· Excellent EMC-properties | Conrad |
Flanschdose S.680 4pol. | Boersig |
Where can I find additional details, specifications and documents for a 09 0312 00 04?
Additional datasheets, footprints and schematics for 09 0312 00 04 are listed on our Part Details page. You can also find images and similar parts to 09 0312 00 04 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 0312 00 04 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 0312 00 04 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 0312 00 04 fall under?
The 09 0312 00 04 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 0312 00 04 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 0312 00 04 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 0312 00 04 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 0312 00 04 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Distrelec have stock available or on a lead time for 09 0312 00 04.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 0312 00 04 often in real-time on the comparison pages.
What if I can't find stock of 09 0312 00 04?
You can fill out our help required form which you can use to request a quote for 09 0312 00 04 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.