Status: | Unknown |
---|---|
Series: | 680 Series |
RoHS: | Unknown |
Prices starting from US$6.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.79
|
221
in stock
|
Buy Now | |
element14
from US$14.68
|
274
in stock
|
Buy Now | |
Newark Electronics
from US$9.43
|
233
in stock
|
Buy Now | |
Farnell
from US$6.79
|
233
in stock
|
Buy Now | |
Distrelec
from US$8.39
|
30
in stock
|
Buy Now | |
Boersig
-
|
760
in stock
|
Buy Now | |
Compona
-
|
183
in stock
|
Buy Now | |
Demsay
-
|
-
|
Buy Now |
No. of Contacts | 3Contacts |
---|---|
Gender | Jack |
Connector Mounting | Cable Mount |
Contact Termination | Solder |
Contact Plating | Silver Plated Contacts |
Connector Body Material | Nylon (Polyamide) Body |
Product Range | 680 Series |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 6mm |
Cable Diameter Min | 3mm |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Material | Bronze |
Contact Resistance | 5mohm |
Contact Termination Type | Solder |
Contact to Contact Capacitance | 2.5pF |
Current Rating | 7A |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Wire Area Size Max | 0.75mm² |
Working Voltage | 250V |
CIRCULAR, RECEPTACLE, 3 WAY, DIN, CABLE | element14 |
Circular Connector, Receptacle, 3 Position, Cable | Newark Electronics |
Series 680 3 way cable mount socket,5A | RS |
Binder Mini Connector Socket 3 Contacts, 7A, 250V, IP40 | Distrelec |
Kupplungsdose S.680 | Boersig |
Where can I find additional details, specifications and documents for a 09 0306 00 03?
Additional datasheets, footprints and schematics for 09 0306 00 03 are listed on our Part Details page. You can also find images and similar parts to 09 0306 00 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 0306 00 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 0306 00 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 0306 00 03 fall under?
The 09 0306 00 03 is listed under Connectors > Audio & Video Connectors & Adapters > Audio & Video Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 0306 00 03 when available in the Audio & Video Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 0306 00 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 0306 00 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 0306 00 03 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and Distrelec have stock available or on a lead time for 09 0306 00 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 0306 00 03 often in real-time on the comparison pages.
What if I can't find stock of 09 0306 00 03?
You can fill out our help required form which you can use to request a quote for 09 0306 00 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.