Status: | Unknown |
---|---|
Series: | Type C Series |
RoHS: | Unknown |
Prices starting from US$4.44
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.71
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.01
|
72
in stock
|
Buy Now | |
element14
from US$7.54
|
72
in stock
|
Buy Now | |
Farnell
from US$5.16
|
72
in stock
|
Buy Now | |
Conrad
from US$7.99
|
20
in stock
|
Buy Now | |
RS Americas
from US$4.56
|
-
|
Buy Now | |
TTI Europe
from US$4.44
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | Type C Series |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | 400 |
SVHC | No SVHC (15-Jan-2018) |
Contact Resistance | 20mohm |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
Current Rating | 2A |
External Depth | 10.6mm |
External Length / Height | 11.6mm |
External Width | 95mm |
Insulation Resistance | 1000Gohm |
Lead Spacing | 2.54mm |
Material | Thermoplastic resin glass fibre filled UL 94-V0 |
Operating Temperature Max | 125°C |
Operating Temperature Min | -40°C |
Pin Length | 13mm |
Row Pitch | 5.08mm |
Termination Method | Solder |
Socket, Din41612, C, 64Way | Newark Electronics |
SOCKET, DIN41612, C, 64WAY | element14 |
Total number of pins 64 | Conrad |
Connector Type C solder 64-way f | RS |
Backplane Connectors, Wt 15.40 g, 64 Contacts, DIN 41612 Series | HARTING 09032646421 | RS Americas |
DIN-SIGNAL C064FS-13,0C1-2 | TTI Europe |
DIN-Signal C064FS-13,0C1-2 | Boersig |
Where can I find additional details, specifications and documents for a 09 03 264 6421?
Additional datasheets, footprints and schematics for 09 03 264 6421 are listed on our Part Details page. You can also find images and similar parts to 09 03 264 6421 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 264 6421 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 264 6421 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 264 6421 fall under?
The 09 03 264 6421 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 264 6421 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 264 6421 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 264 6421 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 264 6421 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Conrad and RS have stock available or on a lead time for 09 03 264 6421.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 264 6421 often in real-time on the comparison pages.
What if I can't find stock of 09 03 264 6421?
You can fill out our help required form which you can use to request a quote for 09 03 264 6421 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.