Status: | Unknown |
---|---|
Series: | DIN Signal Series |
RoHS: | Unknown |
Prices starting from US$1.80
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.93
|
76
in stock
|
Buy Now | |
element14
from US$2.68
|
173
in stock
|
Buy Now | |
Farnell
from US$1.94
|
173
in stock
|
Buy Now | |
Distrelec
from US$2.77
|
70
in stock
|
Buy Now | |
Boersig
-
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$2.17
|
-
|
Buy Now | |
Future Electronics
from US$1.80
|
-
|
Buy Now | |
RS Americas
from US$2.02
|
-
|
Buy Now | |
TTI Europe
from US$1.83
|
-
|
Buy Now |
Product Range | DIN Signal Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Receptacle |
Pitch Spacing | 2.54mm |
No. of Rows | 2 Row, 2Rows |
Rows Loaded | a + c |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper |
No. of Mating Cycles | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Vertical |
Contact Termination Type | Through Hole |
RECEPTACLE, DIN41612, C, 32WAY | element14 |
Connector DIN-Signal solder 32-way f | RS |
HARTING Multipole socket C 32-p DIN 41612 | Distrelec |
DIN-Signal C032FS-2,9C1-2 | Boersig |
Receptacle, Din41612, C, 32Way | Newark Electronics |
DIN-SIGNAL C032FS-2,9C1-2 | Future Electronics |
Connectors, DIN 41612, DINSIGC032FS-2,9C1-2 | HARTING 09032326824 | RS Americas |
Where can I find additional details, specifications and documents for a 09 03 232 6824?
Additional datasheets, footprints and schematics for 09 03 232 6824 are listed on our Part Details page. You can also find images and similar parts to 09 03 232 6824 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 232 6824 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 232 6824 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 232 6824 fall under?
The 09 03 232 6824 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 03 232 6824 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 232 6824 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 232 6824 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 232 6824 have stock available?
Authorised distributors including element14, Farnell, RS, Distrelec and Boersig have stock available or on a lead time for 09 03 232 6824.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 232 6824 often in real-time on the comparison pages.
What if I can't find stock of 09 03 232 6824?
You can fill out our help required form which you can use to request a quote for 09 03 232 6824 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.