Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$3.49
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.70
|
112
in stock
|
Buy Now | |
RS Americas
from US$3.53
|
177
in stock
|
Buy Now | |
Powell Electronics
from US$3.64
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
-
|
Buy Now | |
Future Electronics
from US$3.81
|
-
|
Buy Now | |
element14
from US$56.36
|
-
|
Buy Now | |
TTI Europe
from US$3.49
|
-
|
Buy Now | |
Farnell
from US$4.41
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Gender | Socket |
Wire Size AWG Max | 16AWG |
Contact Termination Type | Solder |
Current Rating | 10A |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Solder |
For Use With | Hard Metric Connectors |
Gender | Receptacle |
Solder contact, Straight, 10 A, Copper Alloy, Noble metal, DIN-Signal Series | HARTING 09030006201 | RS Americas |
F 10Amp Solder Contact DIN 41626 stra. P | RS |
Contact, Female, Solder | Newark Electronics |
1.7 mm 40 A @ 20â–‘C Solder Termination DIN Signal Turned Female Contact | Future Electronics |
SOCKET CONTACT, 10A, PK10 | element14 |
DIN M CT PUISSANCE FEM 10A | TTI Europe |
CONTACT, SOCKET, SOLDER, 16AWG | Farnell |
DIN-Signal Hochstrom f, 10A Löt | Boersig |
Where can I find additional details, specifications and documents for a 09 03 000 6201?
Additional datasheets, footprints and schematics for 09 03 000 6201 are listed on our Part Details page. You can also find images and similar parts to 09 03 000 6201 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 000 6201 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 000 6201 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 000 6201 fall under?
The 09 03 000 6201 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 03 000 6201 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 000 6201 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 000 6201 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 000 6201 have stock available?
Authorised distributors including RS Americas, RS, Powell Electronics, Newark Electronics and Future Electronics have stock available or on a lead time for 09 03 000 6201.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 000 6201 often in real-time on the comparison pages.
What if I can't find stock of 09 03 000 6201?
You can fill out our help required form which you can use to request a quote for 09 03 000 6201 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.