Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$4.47
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.20
|
51
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.71
|
57
in stock
|
Buy Now | |
RS Americas
from US$4.47
|
30
in stock
|
Buy Now | |
TTI Europe
from US$5.04
|
30
in stock
|
Buy Now | |
Heilind Electronics
from US$6.42
|
7
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$6.42
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$4.59
|
-
|
Buy Now | |
Future Electronics
from US$4.92
|
-
|
Buy Now | |
element14
from US$70.82
|
-
|
Buy Now | |
Farnell
from US$5.20
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Contact Termination Type | Through Hole |
Current Rating | 20A |
Contact Material | - |
Contact Plating | - |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Through Hole Right Angle |
For Use With | DIN 41612 Connectors |
Gender | Plug |
Contact | Transfer Multisort Elektronik |
DIN-Signal high current contact solder m | RS |
DIN Type M 40 Amp high current contact, Right Angle solder pins (Male) | HARTING 09030006104 | RS Americas |
CT POWER 40A MALE CI COUDE | TTI Europe |
DIN-SIGNAL HIGH CURRENT M, 20 A SOLDER | Heilind Electronics |
Contact, Male, Solder | Newark Electronics |
Type M 1 Position Male High Current Right Angle Contacts | Future Electronics |
PIN CONTACT, PCB, 10A, PK10 | element14 |
CONTACT, PIN, THROUGH HOLE | Farnell |
DIN-Signal Hochstrom m, 20A Löt | Boersig |
Where can I find additional details, specifications and documents for a 09 03 000 6104?
Additional datasheets, footprints and schematics for 09 03 000 6104 are listed on our Part Details page. You can also find images and similar parts to 09 03 000 6104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 03 000 6104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 03 000 6104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 03 000 6104 fall under?
The 09 03 000 6104 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09 03 000 6104 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 03 000 6104 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 03 000 6104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 03 000 6104 have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, RS Americas, TTI Europe and Heilind Electronics have stock available or on a lead time for 09 03 000 6104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 03 000 6104 often in real-time on the comparison pages.
What if I can't find stock of 09 03 000 6104?
You can fill out our help required form which you can use to request a quote for 09 03 000 6104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.