Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$3.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.39
|
96
in stock
|
Buy Now | |
Newark Electronics
from US$4.26
|
25
in stock
|
Buy Now | |
element14
from US$6.24
|
25
in stock
|
Buy Now | |
Farnell
from US$4.30
|
25
in stock
|
Buy Now | |
Distrelec
from US$4.00
|
7
in stock
|
Buy Now | |
Future Electronics
from US$4.39
|
-
|
Buy Now | |
RS Americas
from US$3.62
|
-
|
Buy Now | |
TTI Europe
from US$3.37
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Gender | Pin |
Wire Size AWG Max | - |
Wire Size AWG Min | - |
Contact Termination Type | Solder |
Current Rating | - |
Contact Material | - |
Contact Plating | - |
Contact Termination | Solder |
DIN-Signal high current contact solder m | RS |
Contact, Pin, Solder Rohs Compliant: Yes |Harting 09030006103 | Newark Electronics |
CONTACT, PIN, SOLDER | element14 |
HARTING Contact, Male, 40A, M1, Har Modular | Distrelec |
4.8 mm 40 A @ 20â–‘C Solder Termination DIN Signal Turned Male Contact | Future Electronics |
Solder contact, Straight, 40 A, Copper alloy, Noble metal, DIN-Signal Series | HARTING 09030006103 | RS Americas |
DIN-SIGNAL HIGH CURRENT M | TTI Europe |
DIN-Signal Hochstrom m, 40A Löt | Boersig |
Where can I find additional details, specifications and documents for a 09030006103?
Additional datasheets, footprints and schematics for 09030006103 are listed on our Part Details page. You can also find images and similar parts to 09030006103 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09030006103 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09030006103 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09030006103 fall under?
The 09030006103 is listed under Cable Leads & Connectors > Connectors > Rugged /Sealed Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 09030006103 when available in the Rugged /Sealed Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09030006103 you can contact the distributor directly for product support, shipping queries etc.
Is the 09030006103 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09030006103 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 09030006103.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09030006103 often in real-time on the comparison pages.
What if I can't find stock of 09030006103?
You can fill out our help required form which you can use to request a quote for 09030006103 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.