Status: | Unknown |
---|---|
Series: | Type B Series |
RoHS: | Unknown |
Product Range | Type B Series |
---|---|
No. of Contacts | 32Contacts |
Gender | Plug |
Pitch Spacing | 2.54mm |
No. of Rows | 1 Row, 1Rows |
Rows Loaded | a |
Contact Plating | Gold Plated Contacts |
Contact Material | Brass |
No. of Mating Cycles | 50 |
SVHC | No SVHC (15-Jan-2018) |
Colour | Pebble Grey(RAL 7032) |
Contact Resistance | 15mohm |
Contact Termination | Through Hole Right Angle |
Contact Termination Type | Through Hole |
Current Rating | 2A |
Flammability Rating | UL94V-0 |
Insulation Resistance | 1000000Mohm |
Lead Spacing | 2.54mm |
Material | Polyester |
Mating Force | 30N |
Operating Temperature Max | 125°C |
Operating Temperature Min | -65°C |
Termination Method | Solder |
Working Voltage | 250V |
Plug, Din41612, R/A, B, 32Way | Newark Electronics |
PLUG, DIN41612, R/A, B, 32WAY | element14 |
Backplane Connectors, Wt 8.35 g, 32 Contacts, DIN 41612 Series | HARTING 09021327931 | RS Americas |
DIN-SIGNAL B032MS-3,0C1-3 | TTI Europe |
Where can I find additional details, specifications and documents for a 09 02 132 7931?
Additional datasheets, footprints and schematics for 09 02 132 7931 are listed on our Part Details page. You can also find images and similar parts to 09 02 132 7931 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 02 132 7931 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 02 132 7931 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 02 132 7931 fall under?
The 09 02 132 7931 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 02 132 7931 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 02 132 7931 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 02 132 7931 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 02 132 7931 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and TTI Europe have stock available or on a lead time for 09 02 132 7931.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 02 132 7931 often in real-time on the comparison pages.
What if I can't find stock of 09 02 132 7931?
You can fill out our help required form which you can use to request a quote for 09 02 132 7931 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.