Status: | Unknown |
---|---|
Series: | DIN 41612 Series |
RoHS: | Unknown |
Prices starting from US$0.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
3,425
in stock
|
Buy Now | |
RS Americas
from US$0.30
|
11,441
in stock
|
Buy Now | |
TTI Europe
from US$0.28
|
5,000
in stock
|
Buy Now | |
Heilind Electronics
from US$0.38
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.41
|
765
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
645
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.38
|
600
in stock
|
Buy Now | |
Distrelec
from US$0.39
|
400
in stock
|
Buy Now | |
Rapid Electronics
from US$0.37
|
117
in stock
|
Buy Now | |
Conrad
from US$0.50
|
117
in stock
|
Buy Now | |
element14
from US$0.35
|
43
in stock
|
Buy Now | |
Boersig
-
|
264
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Future Electronics
from US$0.24
|
-
|
Buy Now | |
Carlton-Bates
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.35
|
-
|
Buy Now |
Product Range | DIN 41612 Series |
---|---|
Contact Plating | - |
Contact Material | - |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 28AWG |
Wire Size AWG Max | 20AWG |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
For Use With | DIN41612 Connectors |
Gender | Receptacle |
Wire Size | 20AWG |
DIN BC female crimp contact PL2 individual contact, DIN-Signal Series | HARTING 09020008484 | RS Americas |
DIN-SIGNAL CONTACT BC,F,PL2 | TTI Europe |
DIN-Signal crimp contact female | RS |
DIN-SIGNAL CONTACT BC,F,PL2,S INGLE | Heilind Electronics |
Contact | Transfer Multisort Elektronik |
HARTING Crimp contact, female, Socket, 28 ... 20AWG | Distrelec |
Harting 09 02 000 8484 DIN-Signal Contact BC,F and PL2 Single with Crimp Contact | Rapid Electronics |
Spring contacts for clip connector type B. | Conrad |
SOCKET, DIN41612 | element14 |
DIN-Signal Kontakt BC,F,PL2,Einzel | Boersig |
Contact, Female, 28-20Awg, Crimp | Newark Electronics |
Type B Female DIN Signal Connector Gold Plated Crimp Contact | Future Electronics |
Socket Contact Crimp 28 AWG 20 AWG 1.02 mm (0.040 in.) 19.45mm (0.766 in.) | Carlton-Bates |
Where can I find additional details, specifications and documents for a 09 02 000 8484?
Additional datasheets, footprints and schematics for 09 02 000 8484 are listed on our Part Details page. You can also find images and similar parts to 09 02 000 8484 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 02 000 8484 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 02 000 8484 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 02 000 8484 fall under?
The 09 02 000 8484 is listed under Cable Leads & Connectors > Connectors > Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 02 000 8484 when available in the Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 02 000 8484 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 02 000 8484 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 02 000 8484 have stock available?
Authorised distributors including RS Americas, TTI Europe, RS, Heilind Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 09 02 000 8484.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 02 000 8484 often in real-time on the comparison pages.
What if I can't find stock of 09 02 000 8484?
You can fill out our help required form which you can use to request a quote for 09 02 000 8484 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.