Status: | Unknown |
---|---|
Series: | 723 Series |
RoHS: | Unknown |
Product Range | 723 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 5Contacts |
Circular Contact Type | Solder Socket |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | Bronze |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Body Plating | Nickel |
Colour | Silver |
Connector A Contact Material | CuSn |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Socket |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Circular Connector, Receptacle, 5 Way, Rear Panel Mt | Newark Electronics |
SOCKET, PANEL, REAR MOUNT, 5WAY | element14 |
Binder Mini Connector Socket 5 Contacts, 6A, 250V, IP67 | Distrelec |
Female Socket 5-Pole Solder Term. | Schukat Electronic |
Flanschd.S.423/723 5pol. | Boersig |
Where can I find additional details, specifications and documents for a 09 0116 00 05?
Additional datasheets, footprints and schematics for 09 0116 00 05 are listed on our Part Details page. You can also find images and similar parts to 09 0116 00 05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 0116 00 05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 0116 00 05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 0116 00 05 fall under?
The 09 0116 00 05 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 0116 00 05 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 0116 00 05 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 0116 00 05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 0116 00 05 have stock available?
Authorised distributors including Compona, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 09 0116 00 05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 0116 00 05 often in real-time on the comparison pages.
What if I can't find stock of 09 0116 00 05?
You can fill out our help required form which you can use to request a quote for 09 0116 00 05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.