Status: | Unknown |
---|---|
Series: | 723 Series |
RoHS: | Unknown |
Product Range | 723 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 2Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Brass Body |
Connector Body Plating | - |
Contact Material | Bronze |
Contact Plating | Silver, Silver Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Body Plating | Nickel |
Colour | Silver |
Connector A Contact Material | CuSn |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 5A |
Gender | Receptacle |
IP / NEMA Rating | IP67 |
Insulation Resistance | 1000Gohm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Voltage Rating VAC | 250V |
Working Voltage | 250V |
Binder Mini Connector Plug 2 Contacts, 7A, 250V, IP67 | Distrelec |
Circular Connector, 723 Series, Receptacle, 2, Pin, Solder, Panel Mount Rohs Compliant: Yes |Binder 09 0103 00 02 | Newark Electronics |
PLUG, PANEL, REAR MOUNT, 2WAY | Farnell |
Flanschstecker S.423/723 2pol. | Boersig |
Where can I find additional details, specifications and documents for a 09 0103 00 02?
Additional datasheets, footprints and schematics for 09 0103 00 02 are listed on our Part Details page. You can also find images and similar parts to 09 0103 00 02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 0103 00 02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 0103 00 02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 0103 00 02 fall under?
The 09 0103 00 02 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 0103 00 02 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 0103 00 02 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 0103 00 02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 0103 00 02 have stock available?
Authorised distributors including Distrelec, Newark Electronics, Farnell, element14 and Boersig have stock available or on a lead time for 09 0103 00 02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 0103 00 02 often in real-time on the comparison pages.
What if I can't find stock of 09 0103 00 02?
You can fill out our help required form which you can use to request a quote for 09 0103 00 02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.