Status: | Unknown |
---|---|
Series: | 711 Series |
RoHS: | Unknown |
Prices starting from US$6.37
Product Range | 711 Series |
---|---|
Circular Connector Shell Style | Panel Mount Receptacle |
No. of Contacts | 3Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | - |
Connector Body Material | Nylon (Polyamide) Body |
Connector Body Plating | - |
Contact Material | Brass |
Contact Plating | Gold, Gold Plated Contacts |
SVHC | Lead (27-Jun-2018) |
Cable Diameter Max | 4mm |
Cable Diameter Min | 3mm |
Connector Mounting | Panel Mount |
Connector Type | Circular Industrial |
Contact Gender | Pin |
Contact Resistance | 3mohm |
Contact Termination | Solder |
Contact Termination Type | Solder |
Current Rating | 4A |
Flammability Rating | UL94-HB |
Gender | Receptacle |
IP / NEMA Rating | IP40 |
Insulation Resistance | 1000000ohm |
No. of Mating Cycles | 500 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Panel Cutout Size | 9.1 mm |
Voltage Rating VAC | 125V |
Wire Area Size Max | 0.25mm² |
Working Voltage | 125V |
Series 711 3 way chassis plug,3A | RS |
Circular Connector, Receptacle, 3 Position, Panel | Newark Electronics |
PLUG, PANEL, 3WAY | element14 |
· Plug connectors are inserted from rear into the panel cut-out and bolted from the front | Conrad |
Flanschstecker S.711 3pol. | Boersig |
Where can I find additional details, specifications and documents for a 09 0077 00 03?
Additional datasheets, footprints and schematics for 09 0077 00 03 are listed on our Part Details page. You can also find images and similar parts to 09 0077 00 03 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 09 0077 00 03 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 09 0077 00 03 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 09 0077 00 03 fall under?
The 09 0077 00 03 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to 09 0077 00 03 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 09 0077 00 03 you can contact the distributor directly for product support, shipping queries etc.
Is the 09 0077 00 03 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 09 0077 00 03 have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Conrad have stock available or on a lead time for 09 0077 00 03.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 09 0077 00 03 often in real-time on the comparison pages.
What if I can't find stock of 09 0077 00 03?
You can fill out our help required form which you can use to request a quote for 09 0077 00 03 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.