08SUR-08SUR-32W150 Leads by JST

LEAD 8WAY 0.8MM 150MM

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Exclusive Discount Available | Get off orders of when using code at the Farnell checkout.
Distributor Stock
Logo for Newark Electronics Newark Electronics
170 units
Buy Now
Logo for element14 element14
170 units
Buy Now
View Full Pricing & Stock Comparison

Specifications

Connector Type A IDC Socket
Connector Type B IDC Socket
No. of Positions 8Ways
Cable Length - Imperial 6"
Cable Length - Metric 150mm
Connector Pitch 0.8mm
Cable Pitch -
Product Range -
SVHC No SVHC (27-Jun-2018)
Body Plating Tin
Cable Assembly Type Picoflex Ribbon
Cable Length 150mm
Current Rating 500mA
Flammability Rating UL94V-0
Jacket Colour White
Lead Length 150mm
Lead Spacing 0.8mm
Material Polyamide
No. of Cores 8Core
Operating Temperature Max 85°C
Operating Temperature Min -25°C
Operating Temperature Range -25°C to +85°C
Pitch Spacing 0.8mm
Working Voltage 30V

Alternative Descriptions

RIBBON CABLE ASSEMBLY, IDC 0.8MM, 8 CONTACT, 300MM | Newark Electronics
LEAD, 8WAY, 0.8MM, 150MM | element14

More Parts in Industrial Cable Assemblies


Featured content from Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08SUR-08SUR-32W150?

Additional datasheets, footprints and schematics for 08SUR-08SUR-32W150 are listed on our Part Details page. You can also find images and similar parts to 08SUR-08SUR-32W150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08SUR-08SUR-32W150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08SUR-08SUR-32W150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08SUR-08SUR-32W150 fall under?

The 08SUR-08SUR-32W150 is listed under Cable Leads & Connectors > Leads > Industrial Cable Assemblies.

Can I view similar or alternative parts?

You can view similar parts to 08SUR-08SUR-32W150 when available in the Industrial Cable Assemblies range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08SUR-08SUR-32W150 you can contact the distributor directly for product support, shipping queries etc.

Is the 08SUR-08SUR-32W150 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08SUR-08SUR-32W150 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 08SUR-08SUR-32W150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08SUR-08SUR-32W150 often in real-time on the comparison pages.

What if I can't find stock of 08SUR-08SUR-32W150?

You can fill out our help required form which you can use to request a quote for 08SUR-08SUR-32W150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay