Status: | Unknown |
---|---|
Series: | SJN Series |
RoHS: | Compliant |
Product Range | SJN Series |
---|---|
Gender | Receptacle |
No. of Positions | 8Ways |
Pitch Spacing | 2mm |
For Use With | SJN Series Crimp Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
RoHS Compliant | Yes |
Housing, Receptacle, Crimp, 2Mm, 8Way | Newark Electronics |
SJN-2.00mm Housing 8 way | RS |
Where can I find additional details, specifications and documents for a 08P-SJN?
Additional datasheets, footprints and schematics for 08P-SJN are listed on our Part Details page. You can also find images and similar parts to 08P-SJN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08P-SJN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08P-SJN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08P-SJN fall under?
The 08P-SJN is listed under Connectors > Plug & Socket Connectors & Components > Plug & Socket Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 08P-SJN when available in the Plug & Socket Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08P-SJN you can contact the distributor directly for product support, shipping queries etc.
Is the 08P-SJN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 08P-SJN have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 08P-SJN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08P-SJN often in real-time on the comparison pages.
What if I can't find stock of 08P-SJN?
You can fill out our help required form which you can use to request a quote for 08P-SJN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.