Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 2.5mm 3mm 4mm 5mm 6mm 7mm 8mm 10mm Hex Keys |
---|---|
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Hexagon Key Set, Metric, Fold-Up, 8Pc | Newark Electronics |
HEXAGON KEY SET, METRIC, 8PC | element14 |
Where can I find additional details, specifications and documents for a 08OMFHK3AS1E?
Additional datasheets, footprints and schematics for 08OMFHK3AS1E are listed on our Part Details page. You can also find images and similar parts to 08OMFHK3AS1E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08OMFHK3AS1E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08OMFHK3AS1E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08OMFHK3AS1E fall under?
The 08OMFHK3AS1E is listed under Tools & Maintenance > Hand Tools > Hex Keys & Torx Keys.
Can I view similar or alternative parts?
You can view similar parts to 08OMFHK3AS1E when available in the Hex Keys & Torx Keys range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08OMFHK3AS1E you can contact the distributor directly for product support, shipping queries etc.
Is the 08OMFHK3AS1E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08OMFHK3AS1E have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 08OMFHK3AS1E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08OMFHK3AS1E often in real-time on the comparison pages.
What if I can't find stock of 08OMFHK3AS1E?
You can fill out our help required form which you can use to request a quote for 08OMFHK3AS1E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.