Status: | Unknown |
---|---|
Series: | J-S Series |
RoHS: | Unknown |
No distributors results available
Cable Clamp / Clip Type | Adhesive Backed Cable Clamp |
---|---|
Internal Diameter | 12mm |
Cable Clamp / Clip Material | Nylon 6.6 (Polyamide 6.6) |
Cable Clamp / Clip Colour | Black |
External Length | 34.8mm |
External Width | 16.5mm |
Height | 18.5mm |
Product Range | J-S Series |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Cable Clip |
Cable Diameter Max | 12mm |
Colour | Black |
External Length / Height | 34.8mm |
Fixing Hole Diameter | 5.3mm |
Flammability Rating | UL94V-2 |
For Use With | Cable & Wire |
Material | Nylon 6.6 |
Mounting Hole Dia | 5.3mm |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Where can I find additional details, specifications and documents for a 08J-S BLACK?
Additional datasheets, footprints and schematics for 08J-S BLACK are listed on our Part Details page. You can also find images and similar parts to 08J-S BLACK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08J-S BLACK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08J-S BLACK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08J-S BLACK fall under?
The 08J-S BLACK is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 08J-S BLACK when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08J-S BLACK you can contact the distributor directly for product support, shipping queries etc.
Is the 08J-S BLACK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08J-S BLACK have stock available?
There is no stock from authorised distributors for 08J-S BLACK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08J-S BLACK often in real-time on the comparison pages.
What if I can't find stock of 08J-S BLACK?
You can fill out our help required form which you can use to request a quote for 08J-S BLACK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.