08B1-1X1T-36-F Modular Connectors by Stewart Connector

CONNECTOR RJ45 JACK 8P8C THT

Status: Unknown
Series: MagJack Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.62

Distributor Stock
Logo for Farnell
Farnell
from US$3.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.62
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.62
-
Buy Now
Logo for element14
element14
from US$3.45
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 Port
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat5
IP Rating -
Connector Mounting Through Hole Mount
Connector Orientation Right Angle
Shielding Shielded
Magnetics With Magnetics
LEDs Without LED
Light Pipes Without Light Pipe
Product Range MagJack Series
SVHC No SVHC (20-Jun-2016)
Connector Type RJ45
Contact Material Copper
Contact Plating Gold Plated Contacts
Contact Termination Type Through Hole
Gender Jack
No. of Contacts 8Contacts
No. of Ports 1Ports
No. of Positions 8Ways


08B1-1X1T-36-F Modular Connectors by Bel Magnetic Solutions

CONNECTOR, RJ45, JACK, 8P8C, THT

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Modular Connector Type RJ45 Jack
Port Configuration 1 x 1 (Port)
No. of Positions / Loaded Contacts (per Port) 8P8C
LAN Category Cat5
Connector Mounting Through Hole Mount
RoHS Compliant Yes

Alternative Descriptions

Connector, Rj45, Jack, 8P8C, Tht | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 08B1-1X1T-36-F?

Additional datasheets, footprints and schematics for 08B1-1X1T-36-F are listed on our Part Details page. You can also find images and similar parts to 08B1-1X1T-36-F on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 08B1-1X1T-36-F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08B1-1X1T-36-F price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 08B1-1X1T-36-F fall under?

The 08B1-1X1T-36-F is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.

Can I view similar or alternative parts?

You can view similar parts to 08B1-1X1T-36-F when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 08B1-1X1T-36-F you can contact the distributor directly for product support, shipping queries etc.

Is the 08B1-1X1T-36-F RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 08B1-1X1T-36-F have stock available?

Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Avnet Abacus have stock available or on a lead time for 08B1-1X1T-36-F.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 08B1-1X1T-36-F often in real-time on the comparison pages.

What if I can't find stock of 08B1-1X1T-36-F?

You can fill out our help required form which you can use to request a quote for 08B1-1X1T-36-F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay