Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Conductor Plating Material | Silver |
---|---|
Jacket Material | PVC |
Conductor Material | Silver-Plated Copper |
Number of Pairs | 4 |
Number of Strands | 24 |
Strand Size | 38AWG |
Wire Size | 26AWG |
Cable Installation Bend Radius | 2.03in, 51.7mm |
Proprietary Name | TurboTwin |
Shielded | Yes |
Product Classification | Cable - High Speed |
Product Type | Cable |
Where can I find additional details, specifications and documents for a 08PE2LF003?
Additional datasheets, footprints and schematics for 08PE2LF003 are listed on our Part Details page. You can also find images and similar parts to 08PE2LF003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08PE2LF003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08PE2LF003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08PE2LF003 fall under?
The 08PE2LF003 is listed under Wire & Cable > Parallel Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 08PE2LF003 when available in the Parallel Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08PE2LF003 you can contact the distributor directly for product support, shipping queries etc.
Is the 08PE2LF003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08PE2LF003 have stock available?
There is no stock from authorised distributors for 08PE2LF003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08PE2LF003 often in real-time on the comparison pages.
What if I can't find stock of 08PE2LF003?
You can fill out our help required form which you can use to request a quote for 08PE2LF003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.