Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 7-1899682-4 |
No distributors results available
Insulation Material | Foam Polyolefin |
---|---|
Conductor Material | Silver-Plated Copper |
Jacket Material | Flexible PVC |
Conductor Plating Material | Silver |
Number of Strands | 8 |
Number of Pairs | 4 |
Wire Size | .1288mm², 26AWG |
Bandwidth | 10GHz |
Product Type | Cable |
Product Classification | Cable - Parallel Pair |
Where can I find additional details, specifications and documents for a 08KE2LF005?
Additional datasheets, footprints and schematics for 08KE2LF005 are listed on our Part Details page. You can also find images and similar parts to 08KE2LF005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08KE2LF005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08KE2LF005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08KE2LF005 fall under?
The 08KE2LF005 is listed under Wire & Cable > Parallel Pair Cable.
Can I view similar or alternative parts?
You can view similar parts to 08KE2LF005 when available in the Parallel Pair Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08KE2LF005 you can contact the distributor directly for product support, shipping queries etc.
Is the 08KE2LF005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08KE2LF005 have stock available?
There is no stock from authorised distributors for 08KE2LF005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08KE2LF005 often in real-time on the comparison pages.
What if I can't find stock of 08KE2LF005?
You can fill out our help required form which you can use to request a quote for 08KE2LF005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.