089785-000

Harnessing

> Interconnect Devices

> SolderSleeve Shield Terminators

distributor space
Organise Price Comparison Results by
Distributor Statistics for 089785-000
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for 089785-000
Series Information for 089785-000 - TE Connectivity
  • Status: Active
  • Aliases: 089785-000, 6-1190658-3
  • Product Code: B936
  • Global Product Line: 584
  • GPL Description: Aerospace Defense & Marine

Description

D-106-6018

Specifications

Pre-Installed Lead:
No
Overall Length:
1.97in, 50mm
Expanded Inside Diameter (Min):
18mm, .71in
Recovered Inside Diameter (Max):
.476in, 12.1mm
Splice Type:
SolderSleeve
Product Type:
Shield Terminator
Termination Method:
Solder
Wire Temperature (Max):
125°C
Resistance Properties:
Splash Protection
Operating Temperature (Max):
135°C

Compatibility

  • Lead free solder process: Not applicable for solder process capability

Alternate Descriptions

Onlinecomponents.com
D-106-6018
Newark Electronics
D-106-6018
Avnet America
D-106-6018
Allied Electronics, Inc
Solder Sleeves, D-106-6018
Avnet Europe
D-106-6018