Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | 863MHz |
Frequency Max | 928MHz |
Impedance - Unbalanced / Balanced | 50ohm 100ohm |
Insertion Loss | 1.5dB |
Balun Case Style | 0805 |
Phase Difference | 180° ± 15° |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
BALUN FILTER, 896MHZ | element14 |
Baluns Transformer, Smd, 863 Mhz, 928 Mhz, 50Ohm, 100Ohm, 1.5 Db, 0805 Rohs Compliant: Yes |Johanson Technology 0896FB15A0100E | Newark Electronics |
ISM Balun 863 to 928MHz 1W 6-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 0896FB15A0100E?
Additional datasheets, footprints and schematics for 0896FB15A0100E are listed on our Part Details page. You can also find images and similar parts to 0896FB15A0100E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0896FB15A0100E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0896FB15A0100E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0896FB15A0100E fall under?
The 0896FB15A0100E is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to 0896FB15A0100E when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0896FB15A0100E you can contact the distributor directly for product support, shipping queries etc.
Is the 0896FB15A0100E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0896FB15A0100E have stock available?
Authorised distributors including element14, Newark Electronics, Avnet Asia and Farnell have stock available or on a lead time for 0896FB15A0100E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0896FB15A0100E often in real-time on the comparison pages.
What if I can't find stock of 0896FB15A0100E?
You can fill out our help required form which you can use to request a quote for 0896FB15A0100E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.