Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Balun Mounting | SMD |
---|---|
Frequency Min | 863MHz |
Frequency Max | 928MHz |
Impedance - Unbalanced / Balanced | - |
Insertion Loss | 1.5dB |
Balun Case Style | 0805 |
Phase Difference | 180° ± 10° |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Balun, 896Mhz, 50 Ohm, Smd | Newark Electronics |
BALUN, 928-863MHZ, 1.5DB, 180 DEG, 0805 | element14 |
Impedance Matched Balun/LPF 6-Pin SMD T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a 0896BM15A0001E?
Additional datasheets, footprints and schematics for 0896BM15A0001E are listed on our Part Details page. You can also find images and similar parts to 0896BM15A0001E on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0896BM15A0001E on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0896BM15A0001E price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0896BM15A0001E fall under?
The 0896BM15A0001E is listed under Electronic & Electrical Components > Transformers > Baluns.
Can I view similar or alternative parts?
You can view similar parts to 0896BM15A0001E when available in the Baluns range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0896BM15A0001E you can contact the distributor directly for product support, shipping queries etc.
Is the 0896BM15A0001E RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0896BM15A0001E have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Avnet Asia have stock available or on a lead time for 0896BM15A0001E.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0896BM15A0001E often in real-time on the comparison pages.
What if I can't find stock of 0896BM15A0001E?
You can fill out our help required form which you can use to request a quote for 0896BM15A0001E from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.