Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.93
|
61
in stock
|
Buy Now | |
Sager
from US$4.07
|
7,428
in stock
|
Buy Now | |
RS Americas
from US$4.11
|
1,650
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.24
|
100
in stock
|
Buy Now | |
Newark Electronics
from US$3.21
|
48
in stock
|
Buy Now | |
element14
from US$4.26
|
5
in stock
|
Buy Now | |
Farnell
from US$3.68
|
5
in stock
|
Buy Now | |
Avnet America
-
|
1,450
in stock
|
Buy Now | |
Future Electronics
from US$4.34
|
-
|
Buy Now | |
Avnet Asia
from US$4.24
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Clamp / Clip Type | - |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | Stainless Steel |
Cable Clamp / Clip Colour | - |
External Length | - |
External Width | - |
Height | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | Retainer Clip |
For Use With | Power Entry Modules |
AC Power Entry Modules CORD RETAINING KIT | Sager |
Retaining Clip 9.6 x 26.4 x 20.1mm | Schurter 0888.0001 | RS Americas |
0888.0001 | Transfer Multisort Elektronik |
Retaining clip Kit 8 | RS |
Cable Clamp | Newark Electronics |
Cord Retaining Strain Relief Kit | Future Electronics |
Where can I find additional details, specifications and documents for a 0888.0001?
Additional datasheets, footprints and schematics for 0888.0001 are listed on our Part Details page. You can also find images and similar parts to 0888.0001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 0888.0001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 0888.0001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 0888.0001 fall under?
The 0888.0001 is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to 0888.0001 when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 0888.0001 you can contact the distributor directly for product support, shipping queries etc.
Is the 0888.0001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 0888.0001 have stock available?
Authorised distributors including Sager, RS Americas, Transfer Multisort Elektronik, RS and Newark Electronics have stock available or on a lead time for 0888.0001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 0888.0001 often in real-time on the comparison pages.
What if I can't find stock of 0888.0001?
You can fill out our help required form which you can use to request a quote for 0888.0001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.