Status: | Unknown |
---|---|
Series: | NANO2 885 Series |
RoHS: | Unknown |
Product Range | NANO2 885 Series |
---|---|
Fuse Current | 1.25A |
Voltage Rating VAC | 350V |
Voltage Rating VDC | 500V |
Blow Characteristic | - |
Fuse Case Style | 0402 |
Breaking Capacity Current AC | 100A |
Fuse, Aec-Q200, 1.25A, 500Vdc, 0402 | Newark Electronics |
FUSE, AEC-Q200, 1.25A, 500VDC, 0402 | element14 |
885 Series 500 VDC 1.25 A 63 mOhms Surface Mount Fuse - SMD-2 | Future Electronics |
Where can I find additional details, specifications and documents for a 08851.25DR?
Additional datasheets, footprints and schematics for 08851.25DR are listed on our Part Details page. You can also find images and similar parts to 08851.25DR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 08851.25DR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 08851.25DR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 08851.25DR fall under?
The 08851.25DR is listed under Littelfuse Parts.
Can I view similar or alternative parts?
You can view similar parts to 08851.25DR when available in the Littelfuse Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 08851.25DR you can contact the distributor directly for product support, shipping queries etc.
Is the 08851.25DR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 08851.25DR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 08851.25DR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 08851.25DR often in real-time on the comparison pages.
What if I can't find stock of 08851.25DR?
You can fill out our help required form which you can use to request a quote for 08851.25DR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.